Fredericks Company - Televac Televac 3F Mini BA Hot Cathode Ionization Sensor

Description
Hot Cathode Ionization Sensor Range: (1x10-2 to 2 x10-10 Torr) Wide Measurement Range Small compact size and can be used in any orientation Extended life with dual Yttria coated and supported filaments Rugged all stainless steel construction ideal for most industrial applications Exceptionally low X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal rugged construction is ideal for most applications, with the primary enclosure and many of the internal elements fabricated of 304 stainless steel. The dual filaments are Yttria coated Iridium and are individu­ally supported to provide uniform output over variations in temperature and age and exhibit less calibration error. Coated Iridium filaments tend to withstand pressure bursts with a robustness not possible with lesser materials. The typical user should experience a filament lifetime of 10,000 hours. The precision ion collector is 0.004” diam­eter, decreasing the x-ray limit of the sensor. Product Applications Analytical Instruments Decorative Coating Cryogenics Electron Microscopy Environmental Simulation High Energy Physics Illumination Product Mfg. Magnetic Media Mfg. Molecular Beam Epitaxy Optical & Functional Coating Physical Vapor Deposition Semiconductor Device Mfg. Surface Science Thermal Processing Thin Film Deposition
Description
Hot Cathode Ionization Sensor Range: (1x10-2 to 2 x10-10 Torr) Wide Measurement Range Small compact size and can be used in any orientation Extended life with dual Yttria coated and supported filaments Rugged all stainless steel construction ideal for most industrial applications Exceptionally low X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal rugged construction is ideal for most applications, with the primary enclosure and many of the internal elements fabricated of 304 stainless steel. The dual filaments are Yttria coated Iridium and are individu­ally supported to provide uniform output over variations in temperature and age and exhibit less calibration error. Coated Iridium filaments tend to withstand pressure bursts with a robustness not possible with lesser materials. The typical user should experience a filament lifetime of 10,000 hours. The precision ion collector is 0.004” diam­eter, decreasing the x-ray limit of the sensor. Product Applications Analytical Instruments Decorative Coating Cryogenics Electron Microscopy Environmental Simulation High Energy Physics Illumination Product Mfg. Magnetic Media Mfg. Molecular Beam Epitaxy Optical & Functional Coating Physical Vapor Deposition Semiconductor Device Mfg. Surface Science Thermal Processing Thin Film Deposition

Suppliers

Company
Product
Description
Supplier Links
Televac 3F Mini BA Hot Cathode Ionization Sensor -  - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac 3F Mini BA Hot Cathode Ionization Sensor
Televac 3F Mini BA Hot Cathode Ionization Sensor
Hot Cathode Ionization Sensor Range: (1x10-2 to 2 x10-10 Torr) Wide Measurement Range Small compact size and can be used in any orientation Extended life with dual Yttria coated and supported filaments Rugged all stainless steel construction ideal for most industrial applications Exceptionally low X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal rugged construction is ideal for most applications, with the primary enclosure and many of the internal elements fabricated of 304 stainless steel. The dual filaments are Yttria coated Iridium and are individu­ally supported to provide uniform output over variations in temperature and age and exhibit less calibration error. Coated Iridium filaments tend to withstand pressure bursts with a robustness not possible with lesser materials. The typical user should experience a filament lifetime of 10,000 hours. The precision ion collector is 0.004” diam­eter, decreasing the x-ray limit of the sensor. Product Applications Analytical Instruments Decorative Coating Cryogenics Electron Microscopy Environmental Simulation High Energy Physics Illumination Product Mfg. Magnetic Media Mfg. Molecular Beam Epitaxy Optical & Functional Coating Physical Vapor Deposition Semiconductor Device Mfg. Surface Science Thermal Processing Thin Film Deposition
  • Hot Cathode Ionization Sensor
  • Range: (1x10-2 to 2 x10-10 Torr)
  • Wide Measurement Range
  • Small compact size and can be used in any orientation
  • Extended life with dual Yttria coated and supported filaments
  • Rugged all stainless steel construction ideal for most industrial applications
  • Exceptionally low X‐Ray limit of less than 1 x 10‐10 Torr
  • Turn on at high pressure without degrading filament

The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums.

The miniature sensor all metal rugged construction is ideal for most applications, with the primary enclosure and many of the internal elements fabricated of 304 stainless steel. The dual filaments are Yttria coated Iridium and are individu­ally supported to provide uniform output over variations in temperature and age and exhibit less calibration error. Coated Iridium filaments tend to withstand pressure bursts with a robustness not possible with lesser materials. The typical user should experience a filament lifetime of 10,000 hours. The precision ion collector is 0.004” diam­eter, decreasing the x-ray limit of the sensor.

Product Applications

  • Analytical Instruments
  • Decorative Coating
  • Cryogenics
  • Electron Microscopy
  • Environmental Simulation
  • High Energy Physics
  • Illumination Product Mfg.
  • Magnetic Media Mfg.
  • Molecular Beam Epitaxy
  • Optical & Functional Coating
  • Physical Vapor Deposition
  • Semiconductor Device Mfg.
  • Surface Science
  • Thermal Processing
  • Thin Film Deposition
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Name Televac 3F Mini BA Hot Cathode Ionization Sensor
Device Category Sensor
Sensor Technology Hot Cathode Ionization
Measurement Type Gauge; Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 1236674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Sealed; Sealed gauge
Media Liquid; Fluid
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors, Transducers - Industrial - IPSS-G2002-7C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers