Encapsulated 0719-3701-99
TrueTILT™ Single-Axis Narrow-Range Electrolytic Tilt Sensor
The 0719-3701-99 is a 0737-0604-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.
Applications
| Fredericks Company - Televac | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | 0719-3701-99 |
| Product Name | TrueTILT™Single-Axis Narrow-Range Encapsulated Electrolytic Tilt Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |