Fredericks Company - Televac Single Axis, Narrow Angle, Low Current, Encapsulated Electrolytic Tilt Sensor 0719-1143-99

Description
The 0719-1143-99 is a 0711-0768-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.
Description
The 0719-1143-99 is a 0711-0768-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.

Suppliers

Company
Product
Description
Supplier Links
Single Axis, Narrow Angle, Low Current, Encapsulated Electrolytic Tilt Sensor - 0719-1143-99 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Single Axis, Narrow Angle, Low Current, Encapsulated Electrolytic Tilt Sensor
0719-1143-99
Single Axis, Narrow Angle, Low Current, Encapsulated Electrolytic Tilt Sensor 0719-1143-99
The 0719-1143-99 is a 0711-0768-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.

The 0719-1143-99 is a 0711-0768-99 narrow-range electrolytic tilt sensor encapsulated with cement in an aluminum channel. It utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. The encapsulation allows for simpler mounting and better performance over temperature. This sensor can be paired with any of our signal conditioners to provide a digital or analog output proportional to angular position.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Tilt Sensors
Product Number 0719-1143-99
Product Name Single Axis, Narrow Angle, Low Current, Encapsulated Electrolytic Tilt Sensor
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Type Electrolytic
Tilt Range -3 to 3 degrees
Unlock Full Specs
to access all available technical data

Similar Products

T Series Industrial Inclinometer CANopen -  - Sensata Technologies
Specs
Trigger Tilt Sensor
Tilt Range 15 to 360 degrees
Number of Axes 2
View Details
A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Magnetic Position Sensor, Angle Sensor - TLE5012B E3005 - Infineon Technologies AG
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details