The 0717-4315-99 TrueTILT™ electrolytic tilt sensor has a robust, all-metal construction providing durability while maintaining superior tolerances and sensor-to-sensor performance. It is an economical tilt sensor ideal for a versatile range of applications in many markets.
| Fredericks Company - Televac | |
|---|---|
| Product Category | Tilt Sensors |
| Product Number | 0717-4315-99 |
| Product Name | TrueTilt Dual Axis, Wide Angle, Electrolytic Tilt Sensor |
| Trigger | Tilt Sensor |
| Form Factor | Sensor / Transducer |
| Type | Electrolytic |
| Tilt Range | -60 to 60 degrees |