binder USA LP Series 765 - M8-M12 Adapters Patchcord, Male M8 - Female M8, 2m

Description
Patchcord, male M8 - female M8, IP67 protection
Description
Patchcord, male M8 - female M8, IP67 protection

Suppliers

Company
Product
Description
Supplier Links
Camarillo, CA, United States
Series 765 - M8-M12 Adapters
Patchcord, Male M8 - Female M8, 2m
Series 765 - M8-M12 Adapters Patchcord, Male M8 - Female M8, 2m
Patchcord, male M8 - female M8, IP67 protection

Patchcord, male M8 - female M8, IP67 protection

Supplier's Site

Technical Specifications

  binder USA LP
Product Category Cable Assemblies
Product Number Patchcord, Male M8 - Female M8, 2m
Product Name Series 765 - M8-M12 Adapters
Product Type Patch
Cable Shielding No Shielding
Cable Length 3.28 to 6.56 ft (10 to 20 dm)
Connector Type M 8 -M 8
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details