binder USA LP Series 425 - M16 Cordsets Female Plug, Overmolded, Shielded

Description
Female plug, overmolded, shielded, 2m, PUR, IP67 protection
Description
Female plug, overmolded, shielded, 2m, PUR, IP67 protection

Suppliers

Company
Product
Description
Supplier Links
Camarillo, CA, United States
Series 425 - M16 Cordsets
Female Plug, Overmolded, Shielded
Series 425 - M16 Cordsets Female Plug, Overmolded, Shielded
Female plug, overmolded, shielded, 2m, PUR, IP67 protection

Female plug, overmolded, shielded, 2m, PUR, IP67 protection

Supplier's Site

Technical Specifications

  binder USA LP
Product Category Cable Assemblies
Product Number Female Plug, Overmolded, Shielded
Product Name Series 425 - M16 Cordsets
Product Type Patch
Cable Shielding No Shielding
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details