Titebond Titebond Gutter & Seam Sealant 7321

Description
Titebond Gutter & Seam Sealant provides a highly weather-resistant seal against water, wind, dust and dirt. This long-lasting advanced polymer sealant retains resiliency and flexibility for years. Gutter & Seam Sealant was formulated specifically for sealing aluminum, galvanized and vinyl clad gutters and downspouts. This sealant has excellent adhesion to wood, metal, aluminum, steel, plastics, masonry and glass. It expands and contracts with the change of weather and will not crack. Designed for gutters, downspouts and flashing Superior adhesion to prevent leaks Remains flexible in extreme temperatures Adheres to wood, metal, masonry, glass and plastic Weather-resistant Paintable Application Temperature Above 0°F. Service Temperature Range -75°F. to 350°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity. Working Surfaces For best results, surfaces should be clean and free from any material that may deter adhesion. Cleanup Uncured material may be cleaned with isopropyl alcohol or equivalent solvent. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Air, caulk and surface temperature should be above 0°F. If desired, it may be painted with a water-based paint in less than one hour. For other types of paints we recommend a compatibility test. It is very important that all surfaces be clean and free of dust, dirt, oil, rust, water and ice. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at Titebond.com.
Description
Titebond Gutter & Seam Sealant provides a highly weather-resistant seal against water, wind, dust and dirt. This long-lasting advanced polymer sealant retains resiliency and flexibility for years. Gutter & Seam Sealant was formulated specifically for sealing aluminum, galvanized and vinyl clad gutters and downspouts. This sealant has excellent adhesion to wood, metal, aluminum, steel, plastics, masonry and glass. It expands and contracts with the change of weather and will not crack. Designed for gutters, downspouts and flashing Superior adhesion to prevent leaks Remains flexible in extreme temperatures Adheres to wood, metal, masonry, glass and plastic Weather-resistant Paintable Application Temperature Above 0°F. Service Temperature Range -75°F. to 350°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity. Working Surfaces For best results, surfaces should be clean and free from any material that may deter adhesion. Cleanup Uncured material may be cleaned with isopropyl alcohol or equivalent solvent. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Air, caulk and surface temperature should be above 0°F. If desired, it may be painted with a water-based paint in less than one hour. For other types of paints we recommend a compatibility test. It is very important that all surfaces be clean and free of dust, dirt, oil, rust, water and ice. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at Titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond Gutter & Seam Sealant - 7321 - Titebond
Columbus, OH, USA
Titebond Gutter & Seam Sealant
7321
Titebond Gutter & Seam Sealant 7321
Titebond Gutter & Seam Sealant provides a highly weather-resistant seal against water, wind, dust and dirt. This long-lasting advanced polymer sealant retains resiliency and flexibility for years. Gutter & Seam Sealant was formulated specifically for sealing aluminum, galvanized and vinyl clad gutters and downspouts. This sealant has excellent adhesion to wood, metal, aluminum, steel, plastics, masonry and glass. It expands and contracts with the change of weather and will not crack. Designed for gutters, downspouts and flashing Superior adhesion to prevent leaks Remains flexible in extreme temperatures Adheres to wood, metal, masonry, glass and plastic Weather-resistant Paintable Application Temperature Above 0°F. Service Temperature Range -75°F. to 350°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity. Working Surfaces For best results, surfaces should be clean and free from any material that may deter adhesion. Cleanup Uncured material may be cleaned with isopropyl alcohol or equivalent solvent. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface. Air, caulk and surface temperature should be above 0°F. If desired, it may be painted with a water-based paint in less than one hour. For other types of paints we recommend a compatibility test. It is very important that all surfaces be clean and free of dust, dirt, oil, rust, water and ice. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at Titebond.com.

Titebond Gutter & Seam Sealant provides a highly weather-resistant seal against water, wind, dust and dirt. This long-lasting advanced polymer sealant retains resiliency and flexibility for years.
Gutter & Seam Sealant was formulated specifically for sealing aluminum, galvanized and vinyl clad gutters and downspouts. This sealant has excellent adhesion to wood, metal, aluminum, steel, plastics, masonry and glass. It expands and contracts with the change of weather and will not crack.


  • Designed for gutters, downspouts and flashing
  • Superior adhesion to prevent leaks
  • Remains flexible in extreme temperatures
  • Adheres to wood, metal, masonry, glass and plastic
  • Weather-resistant
  • Paintable

Application Temperature

Above 0°F.


Service Temperature Range

-75°F. to 350°F.


Method of Application

Cartridge/caulking gun


Tooling Time

For a 1/4" bead, approximately 20-40 minutes, depending on temperature and humidity.


Working Surfaces

For best results, surfaces should be clean and free from any material that may deter adhesion.


Cleanup

Uncured material may be cleaned with isopropyl alcohol or equivalent solvent. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions when using solvents. NOTE: Test solvent on an out-of-the-way area to make sure it will not mar or attack the surface.


Air, caulk and surface temperature should be above 0°F. If desired, it may be painted with a water-based paint in less than one hour. For other types of paints we recommend a compatibility test. It is very important that all surfaces be clean and free of dust, dirt, oil, rust, water and ice. Not designed for continuous submersion or use below the waterline. For questions, please call our Help Line 1-800-347-4583 or visit us at Titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 7321
Product Name Titebond Gutter & Seam Sealant
Viscosity 450000 cP
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Room Temperature Curing Epoxy System - EP21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Formulations - Applications - Sealing - Dripstop 940 - 394030 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details