Titebond Titebond Painter's Caulk 7301

Description
Titebond Painter's Caulk is an economical, easy-to-use caulk that is formulated for interior and exterior pre-paint preparation. It offers good weather-resistance and provides a strong bond to most common building materials, including wood, metal, glass, masonry, aluminum and brick. It can be used for sealing joints, repairing cracks and back-filling gaps. Titebond Painter's is de-aired for a smooth, uniform bead that extrudes and tools easily. It can be painted or stained with one coat and will not bleed through the paint. Titebond Painters is a non-stringing formula that won't sag or drool and it has excellent bead cut-off. It also cleans up with water when wet. Fills gaps, seals joints and repairs cracks Paints & stains easily with one coat Dries quickly & provides a tight seal Cleans up with water No residual odor De-aired for a smoother bead Application Temperature Above 40°F. Service Temperature Range -20°F. to 150°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Titebond Painter's Caulk should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.
Description
Titebond Painter's Caulk is an economical, easy-to-use caulk that is formulated for interior and exterior pre-paint preparation. It offers good weather-resistance and provides a strong bond to most common building materials, including wood, metal, glass, masonry, aluminum and brick. It can be used for sealing joints, repairing cracks and back-filling gaps. Titebond Painter's is de-aired for a smooth, uniform bead that extrudes and tools easily. It can be painted or stained with one coat and will not bleed through the paint. Titebond Painters is a non-stringing formula that won't sag or drool and it has excellent bead cut-off. It also cleans up with water when wet. Fills gaps, seals joints and repairs cracks Paints & stains easily with one coat Dries quickly & provides a tight seal Cleans up with water No residual odor De-aired for a smoother bead Application Temperature Above 40°F. Service Temperature Range -20°F. to 150°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Titebond Painter's Caulk should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond Painter's Caulk - 7301 - Titebond
Columbus, OH, USA
Titebond Painter's Caulk
7301
Titebond Painter's Caulk 7301
Titebond Painter's Caulk is an economical, easy-to-use caulk that is formulated for interior and exterior pre-paint preparation. It offers good weather-resistance and provides a strong bond to most common building materials, including wood, metal, glass, masonry, aluminum and brick. It can be used for sealing joints, repairing cracks and back-filling gaps. Titebond Painter's is de-aired for a smooth, uniform bead that extrudes and tools easily. It can be painted or stained with one coat and will not bleed through the paint. Titebond Painters is a non-stringing formula that won't sag or drool and it has excellent bead cut-off. It also cleans up with water when wet. Fills gaps, seals joints and repairs cracks Paints & stains easily with one coat Dries quickly & provides a tight seal Cleans up with water No residual odor De-aired for a smoother bead Application Temperature Above 40°F. Service Temperature Range -20°F. to 150°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Titebond Painter's Caulk should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Titebond Painter's Caulk is an economical, easy-to-use caulk that is formulated for interior and exterior pre-paint preparation. It offers good weather-resistance and provides a strong bond to most common building materials, including wood, metal, glass, masonry, aluminum and brick. It can be used for sealing joints, repairing cracks and back-filling gaps.
Titebond Painter's is de-aired for a smooth, uniform bead that extrudes and tools easily. It can be painted or stained with one coat and will not bleed through the paint. Titebond Painters is a non-stringing formula that won't sag or drool and it has excellent bead cut-off. It also cleans up with water when wet.

  • Fills gaps, seals joints and repairs cracks
  • Paints & stains easily with one coat
  • Dries quickly & provides a tight seal
  • Cleans up with water
  • No residual odor
  • De-aired for a smoother bead

Application Temperature

Above 40°F.


Service Temperature Range

-20°F. to 150°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-15 minutes for 1/4" bead


Working Surfaces

Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Clean tools and excess material with water while wet. Scrape dried excess.


Titebond Painter's Caulk should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Caulk, Grout, and Joint Compounds
Product Number 7301
Product Name Titebond Painter's Caulk
Viscosity 550000 cP
Unlock Full Specs
to access all available technical data

Similar Products

C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Sealant; Liquid
Features Electrically Conductive
View Details
Epoxy Grout CR -  - Rust-Oleum Corporation
Rust-Oleum Corporation
Specs
Type / Form Leveling Filling; Liquid
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
View Details
Caulk - E935C - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type / Form Sealant
Chemical System Silicone; Acrylic
View Details
Structural Epoxy Compound - INSTAbond® Big Green 8121 - ACCRAbond, Inc.
Specs
Type / Form Sealant
Chemical System Epoxy
View Details