Titebond Instant Bond Activator 6311

Description
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates. Instant Bond Activator is used to accelerate the curing of all Titebond Instant Bond Adhesives. The Activator is especially effective for large gaps, very porous woods and bridge bonding joints, bonding acidic surfaces or in low humidity conditions. It is a heptane-based solvent that will not mar finishes or damage plastics. Designed for use with all Titebond Instant Bond Adhesives Accelerates the curing of Titebond Instant Bond Adhesives Especially effective for large gaps, very porous woods and bridge bonding joints Useful when bonding acidic surfaces or in low humidity conditions Heptane-based solvent will not mar finishes or damage plastics Application Temperature Above 50°F. Assembly time after application Immediate (70°F./50%RH) Method of Application Spray bottle or brush Titebond Instant Bond Activator is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times of Titebond Instant Bond Adhesives may be affected by environmental conditions. Product is extremely fl ammable. Keep away from heat, sparks and flame.
Description
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates. Instant Bond Activator is used to accelerate the curing of all Titebond Instant Bond Adhesives. The Activator is especially effective for large gaps, very porous woods and bridge bonding joints, bonding acidic surfaces or in low humidity conditions. It is a heptane-based solvent that will not mar finishes or damage plastics. Designed for use with all Titebond Instant Bond Adhesives Accelerates the curing of Titebond Instant Bond Adhesives Especially effective for large gaps, very porous woods and bridge bonding joints Useful when bonding acidic surfaces or in low humidity conditions Heptane-based solvent will not mar finishes or damage plastics Application Temperature Above 50°F. Assembly time after application Immediate (70°F./50%RH) Method of Application Spray bottle or brush Titebond Instant Bond Activator is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times of Titebond Instant Bond Adhesives may be affected by environmental conditions. Product is extremely fl ammable. Keep away from heat, sparks and flame.

Suppliers

Company
Product
Description
Supplier Links
Instant Bond Activator - 6311 - Titebond
Columbus, OH, USA
Instant Bond Activator
6311
Instant Bond Activator 6311
Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates. Instant Bond Activator is used to accelerate the curing of all Titebond Instant Bond Adhesives. The Activator is especially effective for large gaps, very porous woods and bridge bonding joints, bonding acidic surfaces or in low humidity conditions. It is a heptane-based solvent that will not mar finishes or damage plastics. Designed for use with all Titebond Instant Bond Adhesives Accelerates the curing of Titebond Instant Bond Adhesives Especially effective for large gaps, very porous woods and bridge bonding joints Useful when bonding acidic surfaces or in low humidity conditions Heptane-based solvent will not mar finishes or damage plastics Application Temperature Above 50°F. Assembly time after application Immediate (70°F./50%RH) Method of Application Spray bottle or brush Titebond Instant Bond Activator is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times of Titebond Instant Bond Adhesives may be affected by environmental conditions. Product is extremely fl ammable. Keep away from heat, sparks and flame.

Titebond Instant Bond is a two-part bonding system that takes between 5 - 15 seconds to set and 30 - 60 seconds for initial cure. It provides a strong, permanent bond and is ideal for hard to reach joints or surface areas that are difficult to clamp. Designed primarily for wood and wood products, this adhesive is also very effective on a wide variety of materials and substrates.
Instant Bond Activator is used to accelerate the curing of all Titebond Instant Bond Adhesives. The Activator is especially effective for large gaps, very porous woods and bridge bonding joints, bonding acidic surfaces or in low humidity conditions. It is a heptane-based solvent that will not mar finishes or damage plastics.


  • Designed for use with all Titebond Instant Bond Adhesives
  • Accelerates the curing of Titebond Instant Bond Adhesives
  • Especially effective for large gaps, very porous woods and bridge bonding joints
  • Useful when bonding acidic surfaces or in low humidity conditions
  • Heptane-based solvent will not mar finishes or damage plastics

Application Temperature

Above 50°F.


Assembly time after application

Immediate (70°F./50%RH)


Method of Application

Spray bottle or brush


Titebond Instant Bond Activator is not intended for exterior use or where moisture is likely. Store in a cool, dry place. Handling and set times of Titebond Instant Bond Adhesives may be affected by environmental conditions. Product is extremely fl ammable. Keep away from heat, sparks and flame.

Supplier's Site

Technical Specifications

  Titebond
Product Category Catalysts and Initiators
Product Number 6311
Product Name Instant Bond Activator
Function Reaction Accelerator
Unlock Full Specs
to access all available technical data

Similar Products

ENTHONE Catalysts -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Catalyst
View Details
Fine Silica Resin Additive - Resifa™ SUNSPERA™ - AGC Chemicals Americas, Inc.
Specs
Function Catalyst
Applications Coatings or Paint; Plastics / Composites; Film
Form & Features Powders
View Details
Special Diamine & Diol -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details