Titebond Titebond All Siding Sealant 3321

Description
Titebond All Siding Sealant is a unique, modified-acrylic formula that offers superior adhesion on all common construction materials. It is ideal for sealing doors, windows, soffits and awnings around vinyl, aluminum, stucco, wood, brick and glass. Titebond All Siding dries quickly and it can be painted and stained within 2-4 hours of application. It is also de-aired for a smooth, uniform bead and cleans up with water when wet. Titebond All Siding exceeds the performance requirements for ASTM C920, C834 and TT-S-00230C. Excellent adhesion to all siding materials Superior flexibility & durability of a silicone Easy paintability and cleanup of an acrylic Effective barrier to air, dirt, insects and radon Application Temperature Above 40°F. Service Temperature Range -35°F. to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Titebond All Siding should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.
Description
Titebond All Siding Sealant is a unique, modified-acrylic formula that offers superior adhesion on all common construction materials. It is ideal for sealing doors, windows, soffits and awnings around vinyl, aluminum, stucco, wood, brick and glass. Titebond All Siding dries quickly and it can be painted and stained within 2-4 hours of application. It is also de-aired for a smooth, uniform bead and cleans up with water when wet. Titebond All Siding exceeds the performance requirements for ASTM C920, C834 and TT-S-00230C. Excellent adhesion to all siding materials Superior flexibility & durability of a silicone Easy paintability and cleanup of an acrylic Effective barrier to air, dirt, insects and radon Application Temperature Above 40°F. Service Temperature Range -35°F. to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Titebond All Siding should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond All Siding Sealant - 3321 - Titebond
Columbus, OH, USA
Titebond All Siding Sealant
3321
Titebond All Siding Sealant 3321
Titebond All Siding Sealant is a unique, modified-acrylic formula that offers superior adhesion on all common construction materials. It is ideal for sealing doors, windows, soffits and awnings around vinyl, aluminum, stucco, wood, brick and glass. Titebond All Siding dries quickly and it can be painted and stained within 2-4 hours of application. It is also de-aired for a smooth, uniform bead and cleans up with water when wet. Titebond All Siding exceeds the performance requirements for ASTM C920, C834 and TT-S-00230C. Excellent adhesion to all siding materials Superior flexibility & durability of a silicone Easy paintability and cleanup of an acrylic Effective barrier to air, dirt, insects and radon Application Temperature Above 40°F. Service Temperature Range -35°F. to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Titebond All Siding should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Titebond All Siding Sealant is a unique, modified-acrylic formula that offers superior adhesion on all common construction materials. It is ideal for sealing doors, windows, soffits and awnings around vinyl, aluminum, stucco, wood, brick and glass.
Titebond All Siding dries quickly and it can be painted and stained within 2-4 hours of application. It is also de-aired for a smooth, uniform bead and cleans up with water when wet. Titebond All Siding exceeds the performance requirements for ASTM C920, C834 and TT-S-00230C.

  • Excellent adhesion to all siding materials
  • Superior flexibility & durability of a silicone
  • Easy paintability and cleanup of an acrylic
  • Effective barrier to air, dirt, insects and radon

Application Temperature

Above 40°F.


Service Temperature Range

-35°F. to 180°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-15 minutes for a 1/4" bead


Working Surfaces

Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Clean tools and excess material with water while wet. Scrape dried excess.


Do not apply if rain is expected within 12 hours. Air, caulk and surface temperature should be above 40°F. Titebond All Siding should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line 1-800-347-4583 or visit us at titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 3321
Product Name Titebond All Siding Sealant
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG ELAN-Tron® E 203 Epoxy Resin Black 1 pt Can - E 203 BLACK PINT DP - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Substrate Compatibility Ceramic, Glass
Chemical System Epoxy
View Details
Potting Compounds - 1810373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76084 - 37608430 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Liquid Gap Fillers for Electronics - Electrolube ® LGF400 Liquid Gap Filler - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Type / Form Liquid
Features Leveling Filling; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details