Titebond Titebond Roof Cement Sealant 3212

Description
Titebond Roof Cement is an all-weather, asphalt based patching compound specifically designed and formulated to repair cracks, seams, gaps and holes in roofing materials. This sealant is ideal for repair and new-construction roofing applications. Use Titebond Roof Cement to set flashings, drip edges and roofing material edges as well as to install shingles and roll roofing. Seals around skylights, vents, chimneys, valleys, exhaust pipes. Stops roof leaks Ideal for wet or dry conditions Resists cracking Will not run or bubble Excellent for repair or new construction Application Temperature 50°F to 120°F. Service Temperature Range -40°F. to 120°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 10-20 minutes Working Surfaces For best results, surfaces should be clean, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents. Titebond Roof Cement should be applied when surface temperatures are between 50° and 120°F. In colder weather (50°F and below) product should be stored inside between 70°F and 80°F for 24 hours prior to application. Allow product to cure between 30 and 60 days prior to application of reflective coating. Do not apply to plastic, EPDM, Hypalon or similar type of synthetic rubber roof systems. If there is a question on compatibility, test a small area first before application to entire surface area. DO NOT APPLY DIRECTLY TO HEAT /FLAMES. Do Not Thin. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.
Description
Titebond Roof Cement is an all-weather, asphalt based patching compound specifically designed and formulated to repair cracks, seams, gaps and holes in roofing materials. This sealant is ideal for repair and new-construction roofing applications. Use Titebond Roof Cement to set flashings, drip edges and roofing material edges as well as to install shingles and roll roofing. Seals around skylights, vents, chimneys, valleys, exhaust pipes. Stops roof leaks Ideal for wet or dry conditions Resists cracking Will not run or bubble Excellent for repair or new construction Application Temperature 50°F to 120°F. Service Temperature Range -40°F. to 120°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 10-20 minutes Working Surfaces For best results, surfaces should be clean, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents. Titebond Roof Cement should be applied when surface temperatures are between 50° and 120°F. In colder weather (50°F and below) product should be stored inside between 70°F and 80°F for 24 hours prior to application. Allow product to cure between 30 and 60 days prior to application of reflective coating. Do not apply to plastic, EPDM, Hypalon or similar type of synthetic rubber roof systems. If there is a question on compatibility, test a small area first before application to entire surface area. DO NOT APPLY DIRECTLY TO HEAT /FLAMES. Do Not Thin. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond Roof Cement Sealant - 3212 - Titebond
Columbus, OH, USA
Titebond Roof Cement Sealant
3212
Titebond Roof Cement Sealant 3212
Titebond Roof Cement is an all-weather, asphalt based patching compound specifically designed and formulated to repair cracks, seams, gaps and holes in roofing materials. This sealant is ideal for repair and new-construction roofing applications. Use Titebond Roof Cement to set flashings, drip edges and roofing material edges as well as to install shingles and roll roofing. Seals around skylights, vents, chimneys, valleys, exhaust pipes. Stops roof leaks Ideal for wet or dry conditions Resists cracking Will not run or bubble Excellent for repair or new construction Application Temperature 50°F to 120°F. Service Temperature Range -40°F. to 120°F. Method of Application Cartridge/caulking gun Tooling Time For a 1/4" bead, approximately 10-20 minutes Working Surfaces For best results, surfaces should be clean, dry and free from any material that may deter adhesion. Cleanup Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents. Titebond Roof Cement should be applied when surface temperatures are between 50° and 120°F. In colder weather (50°F and below) product should be stored inside between 70°F and 80°F for 24 hours prior to application. Allow product to cure between 30 and 60 days prior to application of reflective coating. Do not apply to plastic, EPDM, Hypalon or similar type of synthetic rubber roof systems. If there is a question on compatibility, test a small area first before application to entire surface area. DO NOT APPLY DIRECTLY TO HEAT /FLAMES. Do Not Thin. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.

Titebond Roof Cement is an all-weather, asphalt based patching compound specifically designed and formulated to repair cracks, seams, gaps and holes in roofing materials. This sealant is ideal for repair and new-construction roofing applications.
Use Titebond Roof Cement to set flashings, drip edges and roofing material edges as well as to install shingles and roll roofing. Seals around skylights, vents, chimneys, valleys, exhaust pipes.

  • Stops roof leaks
  • Ideal for wet or dry conditions
  • Resists cracking
  • Will not run or bubble
  • Excellent for repair or new construction

Application Temperature

50°F to 120°F.


Service Temperature Range

-40°F. to 120°F.


Method of Application

Cartridge/caulking gun


Tooling Time

For a 1/4" bead, approximately 10-20 minutes


Working Surfaces

For best results, surfaces should be clean, dry and free from any material that may deter adhesion.


Cleanup

Clean tools and excess material with mineral spirits before it dries. Scrape dried excess. Follow solvent vendor's precautions when using solvents.


Titebond Roof Cement should be applied when surface temperatures are between 50° and 120°F. In colder weather (50°F and below) product should be stored inside between 70°F and 80°F for 24 hours prior to application. Allow product to cure between 30 and 60 days prior to application of reflective coating. Do not apply to plastic, EPDM, Hypalon or similar type of synthetic rubber roof systems. If there is a question on compatibility, test a small area first before application to entire surface area. DO NOT APPLY DIRECTLY TO HEAT /FLAMES. Do Not Thin. For questions, please call our Help Line 1-800-347-4583 or visit us at titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 3212
Product Name Titebond Roof Cement Sealant
Viscosity 150000 cP
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Sealing - Self Sealer 616 - 361623 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Low Viscosity, Non-Yellowing Two Component Epoxy - EP112LS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Potting Compounds - 1810373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Chemical System Epoxy
Features Encapsulant, Potting Compound
View Details
KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details