Titebond Titebond Concrete Repair Sealant 3171

Description
Titebond Concrete Repair is a durable, acrylic latex formula for the repair of cracks in concrete, masonry and stucco surfaces. It is ideal for sidewalks, patios, basements, driveways and house structures. In addition, it develops a strong, flexible bond that will not chip, peel or pull away from the surface. Titebond Concrete Repair dries quickly to a textured gray color that blends well with the surrounding surfaces. It provides a weather-resistant seal that helps prevent water and ice damage. In addition, Titebond Concrete Repair is ready to use, extrudes easily and cleans up with water when wet. Fills and seals cracks in concrete & masonry Durable - Resists oil, gas, grease and salt Textured formula blends with surface Extrudes easily & cleans up with water Excellent adhesion and flexibility Application Temperature Above 40°F. Service Temperature Range -25°F. to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Titebond Concrete Repair should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line at 1-800-347-4583 or visit us at titebond.com.
Description
Titebond Concrete Repair is a durable, acrylic latex formula for the repair of cracks in concrete, masonry and stucco surfaces. It is ideal for sidewalks, patios, basements, driveways and house structures. In addition, it develops a strong, flexible bond that will not chip, peel or pull away from the surface. Titebond Concrete Repair dries quickly to a textured gray color that blends well with the surrounding surfaces. It provides a weather-resistant seal that helps prevent water and ice damage. In addition, Titebond Concrete Repair is ready to use, extrudes easily and cleans up with water when wet. Fills and seals cracks in concrete & masonry Durable - Resists oil, gas, grease and salt Textured formula blends with surface Extrudes easily & cleans up with water Excellent adhesion and flexibility Application Temperature Above 40°F. Service Temperature Range -25°F. to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Titebond Concrete Repair should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line at 1-800-347-4583 or visit us at titebond.com.

Suppliers

Company
Product
Description
Supplier Links
Titebond Concrete Repair Sealant - 3171 - Titebond
Columbus, OH, USA
Titebond Concrete Repair Sealant
3171
Titebond Concrete Repair Sealant 3171
Titebond Concrete Repair is a durable, acrylic latex formula for the repair of cracks in concrete, masonry and stucco surfaces. It is ideal for sidewalks, patios, basements, driveways and house structures. In addition, it develops a strong, flexible bond that will not chip, peel or pull away from the surface. Titebond Concrete Repair dries quickly to a textured gray color that blends well with the surrounding surfaces. It provides a weather-resistant seal that helps prevent water and ice damage. In addition, Titebond Concrete Repair is ready to use, extrudes easily and cleans up with water when wet. Fills and seals cracks in concrete & masonry Durable - Resists oil, gas, grease and salt Textured formula blends with surface Extrudes easily & cleans up with water Excellent adhesion and flexibility Application Temperature Above 40°F. Service Temperature Range -25°F. to 180°F. Method of Application Cartridge/caulking gun Working Time Approximately 10-15 minutes for a 1/4" bead Working Surfaces Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion. Cleanup Clean tools and excess material with water while wet. Scrape dried excess. Do not apply if rain is expected within 12 hours. Titebond Concrete Repair should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line at 1-800-347-4583 or visit us at titebond.com.

Titebond Concrete Repair is a durable, acrylic latex formula for the repair of cracks in concrete, masonry and stucco surfaces. It is ideal for sidewalks, patios, basements, driveways and house structures. In addition, it develops a strong, flexible bond that will not chip, peel or pull away from the surface.
Titebond Concrete Repair dries quickly to a textured gray color that blends well with the surrounding surfaces. It provides a weather-resistant seal that helps prevent water and ice damage. In addition, Titebond Concrete Repair is ready to use, extrudes easily and cleans up with water when wet.


  • Fills and seals cracks in concrete & masonry
  • Durable - Resists oil, gas, grease and salt
  • Textured formula blends with surface
  • Extrudes easily & cleans up with water
  • Excellent adhesion and flexibility

Application Temperature

Above 40°F.


Service Temperature Range

-25°F. to 180°F.


Method of Application

Cartridge/caulking gun


Working Time

Approximately 10-15 minutes for a 1/4" bead


Working Surfaces

Surfaces to be caulked should be clean, dry and free from excessive oil, grease, water, dirt or any other material that may deter adhesion.


Cleanup

Clean tools and excess material with water while wet. Scrape dried excess.


Do not apply if rain is expected within 12 hours. Titebond Concrete Repair should be dry to the touch and ready to paint in 2-4 hours. It is not designed for continuous submersion or use below the waterline. For questions, please call our toll free Help Line at 1-800-347-4583 or visit us at titebond.com.

Supplier's Site

Technical Specifications

  Titebond
Product Category Industrial Sealants
Product Number 3171
Product Name Titebond Concrete Repair Sealant
Chemical System Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

KM 2740 Series -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details
C-SHIELD RF Conductive Caulking Compound and Sealer -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type / Form Liquid
Features Caulk, Grout; Electrically Conductive
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details