Franka Emika GmbH Cobot Arms PANDA RESEARCH ROBOT

Description
The Franka Research 3 (FR3) is a highly precise and versatile robotic arm designed for advanced research in robotics and AI. It features 7 degrees of freedom (DOF) with torque sensors at each joint, enabling force-sensitive and agile operation. The arm offers a 3 kg payload, an 855 mm reach, and industrial-grade pose repeatability of ±0.1 mm, ensuring minimal path deviation even at high speeds. FR3 integrates with various ecosystems including ROS, ROS 2, and MATLAB/Simulink, providing robust support for low-level programming and control. Its real-time control capabilities are accessible through the Franka Control Interface (FCI), which operates at 1 kHz for precise torque control and sensor signal measurement. This makes it suitable for experiments requiring detailed control and customization. Applications of the FR3 include reactive and robust manipulation in dynamic environments, collaborative manipulation with humans, and the development of advanced motion planning and control algorithms. Its adaptability makes it ideal for both academic research and practical implementation in diverse robotic tasks.
Description
The Franka Research 3 (FR3) is a highly precise and versatile robotic arm designed for advanced research in robotics and AI. It features 7 degrees of freedom (DOF) with torque sensors at each joint, enabling force-sensitive and agile operation. The arm offers a 3 kg payload, an 855 mm reach, and industrial-grade pose repeatability of ±0.1 mm, ensuring minimal path deviation even at high speeds. FR3 integrates with various ecosystems including ROS, ROS 2, and MATLAB/Simulink, providing robust support for low-level programming and control. Its real-time control capabilities are accessible through the Franka Control Interface (FCI), which operates at 1 kHz for precise torque control and sensor signal measurement. This makes it suitable for experiments requiring detailed control and customization. Applications of the FR3 include reactive and robust manipulation in dynamic environments, collaborative manipulation with humans, and the development of advanced motion planning and control algorithms. Its adaptability makes it ideal for both academic research and practical implementation in diverse robotic tasks.

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - PANDA RESEARCH ROBOT - Franka Emika GmbH
Munich, Bavaria, Germany
The Franka Research 3 (FR3) is a highly precise and versatile robotic arm designed for advanced research in robotics and AI. It features 7 degrees of freedom (DOF) with torque sensors at each joint, enabling force-sensitive and agile operation. The arm offers a 3 kg payload, an 855 mm reach, and industrial-grade pose repeatability of ±0.1 mm, ensuring minimal path deviation even at high speeds. FR3 integrates with various ecosystems including ROS, ROS 2, and MATLAB/Simulink, providing robust support for low-level programming and control. Its real-time control capabilities are accessible through the Franka Control Interface (FCI), which operates at 1 kHz for precise torque control and sensor signal measurement. This makes it suitable for experiments requiring detailed control and customization. Applications of the FR3 include reactive and robust manipulation in dynamic environments, collaborative manipulation with humans, and the development of advanced motion planning and control algorithms. Its adaptability makes it ideal for both academic research and practical implementation in diverse robotic tasks.

The Franka Research 3 (FR3) is a highly precise and versatile robotic arm designed for advanced research in robotics and AI. It features 7 degrees of freedom (DOF) with torque sensors at each joint, enabling force-sensitive and agile operation. The arm offers a 3 kg payload, an 855 mm reach, and industrial-grade pose repeatability of ±0.1 mm, ensuring minimal path deviation even at high speeds.
FR3 integrates with various ecosystems including ROS, ROS 2, and MATLAB/Simulink, providing robust support for low-level programming and control. Its real-time control capabilities are accessible through the Franka Control Interface (FCI), which operates at 1 kHz for precise torque control and sensor signal measurement. This makes it suitable for experiments requiring detailed control and customization.
Applications of the FR3 include reactive and robust manipulation in dynamic environments, collaborative manipulation with humans, and the development of advanced motion planning and control algorithms. Its adaptability makes it ideal for both academic research and practical implementation in diverse robotic tasks.

Supplier's Site

Technical Specifications

  Franka Emika GmbH
Product Category Robots
Product Number PANDA RESEARCH ROBOT
Product Name Cobot Arms
Robot Type Collaborative / Cobot; Swing Arm Robot
Industry / Application Metal Removal (e.g., Cutting, Deburring, Drilling)
# of Axes 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Linear robotic systems -  - ARBURG
Specs
Robot Type (Robot System)
Load Capacity 40 kg (88.2 lbs)
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Autobonder Desktop Series 3X - 110020201 - Hernon Manufacturing, Inc.
Specs
Robot Type Gantry
View Details
Custom Fastener Insertion System with Automatic Feeder - VIM-400 - Visumatic Industrial Products
Specs
Robot Type Cartesian (optional feature); 6 Axis; (Robot System)
Industry / Application Robotic Assembly
View Details