Manufacturer: Fractus Antennas S.L.
Win Source Part Number: 32765-FR05-S1-P-0-10
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: UWB
Frequency Range: 3.1GHz ~ 5GHz
Frequency Group: SHF (f > 4GHz)
Frequency (Center/Band): 4.05GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 3.5dBi
Categories: RF/IF and RFID
Height (Maximum): 0.031" (0.80mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | Antennas |
| Product Number | FR05-S1-P-0-107 |
| Product Name | RF Antennas - FR05-S1-P-0-107 |