Fractus RF Antennas - FR05-S1-NO-1-004 FR05-S1-NO-1-004

Description
Manufacturer: Fractus Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969154-FR05-S1-NO-1- 004 Termination: SMD/SMT Mounting: SMD (SMT) Impedance: 50 Ω Height: 2.2 mm Number of Bands: 2 Number of Pins: 2 Categories: RF Antennas Max Frequency: 5.875 GHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Manufacturer Package Identifier: FR05-S1-NO-1-004
Request a Quote
Description
Manufacturer: Fractus Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969154-FR05-S1-NO-1- 004 Termination: SMD/SMT Mounting: SMD (SMT) Impedance: 50 Ω Height: 2.2 mm Number of Bands: 2 Number of Pins: 2 Categories: RF Antennas Max Frequency: 5.875 GHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Manufacturer Package Identifier: FR05-S1-NO-1-004
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FR05-S1-NO-1-004 - FR05-S1-NO-1-004 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - FR05-S1-NO-1-004
FR05-S1-NO-1-004
RF Antennas - FR05-S1-NO-1-004 FR05-S1-NO-1-004
Manufacturer: Fractus Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969154-FR05-S1-NO-1- 004 Termination: SMD/SMT Mounting: SMD (SMT) Impedance: 50 Ω Height: 2.2 mm Number of Bands: 2 Number of Pins: 2 Categories: RF Antennas Max Frequency: 5.875 GHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Manufacturer Package Identifier: FR05-S1-NO-1-004

Manufacturer: Fractus
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969154-FR05-S1-NO-1-004
Termination: SMD/SMT
Mounting: SMD (SMT)
Impedance: 50 Ω
Height: 2.2 mm
Number of Bands: 2
Number of Pins: 2
Categories: RF Antennas
Max Frequency: 5.875 GHz
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Manufacturer Package Identifier: FR05-S1-NO-1-004

Buy Now
SMD 4900MHz 5875MHz Rf Antenna - 875-FR05-S1-NO-1-004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4900MHz 5875MHz Rf Antenna
875-FR05-S1-NO-1-004
SMD 4900MHz 5875MHz Rf Antenna 875-FR05-S1-NO-1-004
Base Station/Broadcast Transmission Antenna, 4900MHz Min, 5875MHz Max, ROHS COMPLIANT, SMD, 2 PIN Product overview: FR05-S1-NO-1-004 from Fractus is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4900MHz, 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 4900MHz, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FR05-S1-NO-1-004 can be used for catalog matching and distributor lookup.

Base Station/Broadcast Transmission Antenna, 4900MHz Min, 5875MHz Max, ROHS COMPLIANT, SMD, 2 PIN Product overview: FR05-S1-NO-1-004 from Fractus is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4900MHz, 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 4900MHz, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FR05-S1-NO-1-004 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number FR05-S1-NO-1-004 875-FR05-S1-NO-1-004
Product Name RF Antennas - FR05-S1-NO-1-004 SMD 4900MHz 5875MHz Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

GSM 16dBi Yagi Antenna With RG58 White (L-3Mtr) Cable + SMA Male St. Connector - ET-GS16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 1900.0 MHz
Gain 16 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details