Fractus RF Antennas - FR05-S1-N-0-110 FR05-S1-N-0-110

Description
Manufacturer: Fractus Antennas S.L. Win Source Part Number: 807907-FR05-S1-N-0-1 10 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 0.2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Fractus Antennas S.L. Win Source Part Number: 807907-FR05-S1-N-0-1 10 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 0.2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - FR05-S1-N-0-110
FR05-S1-N-0-110
RF Antennas - FR05-S1-N-0-110 FR05-S1-N-0-110
Manufacturer: Fractus Antennas S.L. Win Source Part Number: 807907-FR05-S1-N-0-1 10 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 0.2dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Fractus Antennas S.L.
Win Source Part Number: 807907-FR05-S1-N-0-110
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee
Frequency Range: 2.4GHz ~ 2.5GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 0.2dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Height (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now
SMD 2400MHz Rf Antenna - 875-FR05-S1-N-0-110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2400MHz Rf Antenna
875-FR05-S1-N-0-110
SMD 2400MHz Rf Antenna 875-FR05-S1-N-0-110
Antenna Chip 0.2dBi Gain 2400MHz 2-Pin SMD Product overview: FR05-S1-N-0-110 from Fractus is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2400MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FR05-S1-N-0-110 can be used for catalog matching and distributor lookup.

Antenna Chip 0.2dBi Gain 2400MHz 2-Pin SMD Product overview: FR05-S1-N-0-110 from Fractus is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2400MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2400MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FR05-S1-N-0-110 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number FR05-S1-N-0-110 875-FR05-S1-N-0-110
Product Name RF Antennas - FR05-S1-N-0-110 SMD 2400MHz Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details