Fractus RF Antennas - FR05-S1-N-0-104 FR05-S1-N-0-104

Description
Manufacturer: Fractus Antennas S.L. Win Source Part Number: 32763-FR05-S1-N-0-10 4 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 1.1dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Categories: RF/IF and RFID Height (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Fractus Antennas S.L. Win Source Part Number: 32763-FR05-S1-N-0-10 4 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 1.1dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Categories: RF/IF and RFID Height (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - FR05-S1-N-0-104 - FR05-S1-N-0-104 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - FR05-S1-N-0-104
FR05-S1-N-0-104
RF Antennas - FR05-S1-N-0-104 FR05-S1-N-0-104
Manufacturer: Fractus Antennas S.L. Win Source Part Number: 32763-FR05-S1-N-0-10 4 Packaging: Reel Mounting Style: SMD Termination: Solder Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.5GHz Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2 Gain: 1.1dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Categories: RF/IF and RFID Height (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Fractus Antennas S.L.
Win Source Part Number: 32763-FR05-S1-N-0-104
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: 802.11b/g/n, Bluetooth, WLAN, Zigbee
Frequency Range: 2.4GHz ~ 2.5GHz
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2
Gain: 1.1dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Categories: RF/IF and RFID
Height (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number FR05-S1-N-0-104
Product Name RF Antennas - FR05-S1-N-0-104
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers