POSITAL LINARIX Programmable Incremental linear sensors, design: Wheel Encoder Sets, Pivot Arm - Wheel Surface PU Corrugated and 0.1mm/pulse (Incremental) resolution.
| POSITAL B.V. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | WU0-IPH00-02000-P2C0-PRQ |
| Product Name | linear-sensors |
| Sensor Technology | Magnetoresistive Linear Position Sensor/Switch |
| Resolution | 0.1000 mm (0.0039 inches) |
| Operating Temperature | 185 F (85 C) |