POSITAL IXARC Singleturn modular, kit encoder: Incremental TTL interface, Hub design.
POSITAL IXARC Singleturn modular, kit encoder: Incremental TTL interface, Hub design.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | VCD-3TI0-HHHH-04DD-P |
| Product Name | kit-encoders |
| Encoder Technology | Optical |
| Encoder Type | Multiturn; Modular Kit |
| Encoder Output | Pulse & Direction |
| Output Signal | Voltage; Current; Serial; Incremental TTL |
| Resolution | 0 bits |