POSITAL B.V. absolute-encoders UTD-S101G-1216-5A70-ARW

Description
POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UTD-S101G-1216-5A70-ARW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UTD-S101G-1216-5A70-ARW
absolute-encoders UTD-S101G-1216-5A70-ARW
POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UTD-S101G-1216-5A70-ARW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray
Output Signal Serial; Serial Synchronous Interface; SSI - Gray Coded
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B14V-HCC - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12V-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12S-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KCD-BC33B-1617-IE2F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details