POSITAL B.V. absolute-encoders UTD-S101G-1213-HUS0-PAL

Description
POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UTD-S101G-1213-HUS0-PAL - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UTD-S101G-1213-HUS0-PAL
absolute-encoders UTD-S101G-1213-HUS0-PAL
POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI - Gray Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UTD-S101G-1213-HUS0-PAL
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Output Signal Serial; Serial Synchronous Interface; SSI - Gray Coded
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-F5SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-S133B-1617-IP4F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C060-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details