POSITAL IXARC absolute Multiturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UTD-S101B-1412-HGTS-5AW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI - Binary Coded |