POSITAL B.V. absolute-encoders UTD-S101B-1216-XBS0-AAW

Description
POSITAL IXARC absolute Multiturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UTD-S101B-1216-XBS0-AAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UTD-S101B-1216-XBS0-AAW
absolute-encoders UTD-S101B-1216-XBS0-AAW
POSITAL IXARC absolute Multiturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UTD-S101B-1216-XBS0-AAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI - Binary Coded
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B12V-HCC - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B110-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0812-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details