POSITAL B.V. absolute-encoders UTD-S101B-0013-HUTS-PRQ

Description
POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UTD-S101B-0013-HUTS-PRQ - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UTD-S101B-0013-HUTS-PRQ
absolute-encoders UTD-S101B-0013-HUTS-PRQ
POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UTD-S101B-0013-HUTS-PRQ
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI - Binary Coded
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-F4SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E65M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details