POSITAL B.V. absolute-encoders UTD-S101B-0013-5A7S-CAW

Description
POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UTD-S101B-0013-5A7S-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UTD-S101B-0013-5A7S-CAW
absolute-encoders UTD-S101B-0013-5A7S-CAW
POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI - Binary Coded interface, Square, □ 2.5" (5), ø 9.52 mm (3/8") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UTD-S101B-0013-5A7S-CAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI - Binary Coded
Resolution 0 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B080-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B140-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0017-E66Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-BC33B-1617-JE3F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details