POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UTD-IPH00-XXXXX-VRS0-5TW |
| Product Name | incremental-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Incremental |
| Features | Hollow Shaft; Programmable |
| Output Signal | Voltage; Current; Serial; Programmable Incremental |
| Shaft Speed | 12000 rpm |