POSITAL IXARC absolute HazLoc D2 encoder: Analog Current interface, Synchro, ø 58 mm (Y), ø 12 mm (0.47") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCU-AC005-0013-Y12S-H2B |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Output Signal | Current; Analog Current |
| Resolution | 0 bits |
| Shaft Speed | 3000 rpm |