POSITAL B.V. incremental-encoders UCF-IPH00-XXXXX-HBS0-ARE

Description
POSITAL IXARC incremental Zone 2 & 22 encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC incremental Zone 2 & 22 encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
incremental-encoders
UCF-IPH00-XXXXX-HBS0-ARE
incremental-encoders UCF-IPH00-XXXXX-HBS0-ARE
POSITAL IXARC incremental Zone 2 & 22 encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

POSITAL IXARC incremental Zone 2 & 22 encoder: Push-Pull (HTL) output, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCF-IPH00-XXXXX-HBS0-ARE
Product Name incremental-encoders
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
Output Signal Voltage; Current; Serial; Programmable Incremental
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E54M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E76Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F6SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details