POSITAL B.V. absolute-encoders UCF-EIC1B-1216-HGT0-ARE

Description
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
UCF-EIC1B-1216-HGT0-ARE
absolute-encoders UCF-EIC1B-1216-HGT0-ARE
POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCF-EIC1B-1216-HGT0-ARE
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0018-F7AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-CA30-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F4SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B140-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details