POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCF-EIC1B-1216-HBSS-CRE |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; Profinet |