POSITAL IXARC absolute Zone 2 & 22 encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCF-EIC1B-0013-HGT0-CRE |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; Profinet |