POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-STPPP-PPPP-HAY0-2RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Gray; Binary |
| Encoder Output | Quadrature; Pulse & Direction |