POSITAL B.V. absolute-encoders UCD-STPPP-PPPP-A6S0-2RW

Description
POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental RS422 interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental RS422 interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-STPPP-PPPP-A6S0-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-STPPP-PPPP-A6S0-2RW
absolute-encoders UCD-STPPP-PPPP-A6S0-2RW
POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental RS422 interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental RS422 interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-STPPP-PPPP-A6S0-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Gray; Binary
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-E5RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10H-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F68Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details