POSITAL B.V. absolute-encoders UCD-STD1B-0012-XES0-2AW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-STD1B-0012-XES0-2AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-STD1B-0012-XES0-2AW
absolute-encoders UCD-STD1B-0012-XES0-2AW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-STD1B-0012-XES0-2AW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-E55M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B10S-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-F4AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details