POSITAL IXARC absolute Singleturn encoder: SSI with Preset + Incremental RS422 interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-STD1B-0012-L120-PAL |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Binary |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | Voltage; Current; Serial; Serial Synchronous Interface; SSI with Preset + Incremental RS422 |