POSITAL B.V. absolute-encoders UCD-STC1G-1616-HBS0-AAW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-STC1G-1616-HBS0-AAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-STC1G-1616-HBS0-AAW
absolute-encoders UCD-STC1G-1616-HBS0-AAW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Blind Hollow, ø 58 mm (H), ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-STC1G-1616-HBS0-AAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B120-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-E6RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E7RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-CA30-H72 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details