POSITAL B.V. absolute-encoders UCD-STC1B-2012-3A70-PRP

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-STC1B-2012-3A70-PRP - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-STC1B-2012-3A70-PRP
absolute-encoders UCD-STC1B-2012-3A70-PRP
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-STC1B-2012-3A70-PRP
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Voltage; Current; Serial; Serial Synchronous Interface; SSI with Preset + Incremental RS422
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0018-E64M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-B433B-2417-E5RW-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E65Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B110-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details