POSITAL B.V. absolute-encoders UCD-STA1B-1416-4A70-PRP

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-STA1B-1416-4A70-PRP - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-STA1B-1416-4A70-PRP
absolute-encoders UCD-STA1B-1416-4A70-PRP
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental RS422 interface, Square, □ 2.5" (4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-STA1B-1416-4A70-PRP
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Serial; Serial Synchronous Interface; SSI with Preset + Incremental RS422
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B11A-PA9 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-F6AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E7RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E55M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details