POSITAL B.V. absolute-encoders UCD-SLF2B-0016-L10S-PRL

Description
POSITAL IXARC absolute Singleturn encoder: SSI interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-SLF2B-0016-L10S-PRL - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-SLF2B-0016-L10S-PRL
absolute-encoders UCD-SLF2B-0016-L10S-PRL
POSITAL IXARC absolute Singleturn encoder: SSI interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-SLF2B-0016-L10S-PRL
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI
Resolution 0 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C12S-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F5AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B140-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12V-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details