POSITAL B.V. absolute-encoders UCD-SHPPP-PPPP-A8B0-AAW

Description
POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-SHPPP-PPPP-A8B0-AAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-SHPPP-PPPP-A8B0-AAW
absolute-encoders UCD-SHPPP-PPPP-A8B0-AAW
POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-SHPPP-PPPP-A8B0-AAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Gray; Binary
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-W0AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F6AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-E74M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B150-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details