POSITAL IXARC absolute Multiturn encoder: Programmable SSI + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-SHPPP-PPPP-A06A-AAW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Gray; Binary |
| Encoder Output | Quadrature; Pulse & Direction |