POSITAL B.V. absolute-encoders UCD-SHD1G-1213-HTT0-2RW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-SHD1G-1213-HTT0-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-SHD1G-1213-HTT0-2RW
absolute-encoders UCD-SHD1G-1213-HTT0-2RW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 58 mm (H), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-SHD1G-1213-HTT0-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B080-HCC - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-E75M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A7S-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B150-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details