POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Clamp, ø 58 mm (M), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-SHA1G-2012-M120-PRL |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Gray |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | Voltage; Current; Serial; Serial Synchronous Interface; SSI with Preset + Incremental Push Pull |