POSITAL B.V. absolute-encoders UCD-SHA1G-2012-ACB0-5RW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-SHA1G-2012-ACB0-5RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-SHA1G-2012-ACB0-5RW
absolute-encoders UCD-SHA1G-2012-ACB0-5RW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset + Incremental Push Pull interface, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-SHA1G-2012-ACB0-5RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Encoder Output Quadrature; Pulse & Direction
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C100-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F5SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-V1BJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details