POSITAL B.V. absolute-encoders UCD-S7C1B-2012-L12S-CRW

Description
POSITAL IXARC absolute Multiturn encoder: interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S7C1B-2012-L12S-CRW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S7C1B-2012-L12S-CRW
absolute-encoders UCD-S7C1B-2012-L12S-CRW
POSITAL IXARC absolute Multiturn encoder: interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S7C1B-2012-L12S-CRW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Voltage; Current; Serial; Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-E65Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E7RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details