POSITAL B.V. absolute-encoders UCD-S7B1G-2012-YA30-PRR

Description
POSITAL IXARC absolute Multiturn encoder: interface, Synchro, ø 58 mm (Y), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: interface, Synchro, ø 58 mm (Y), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S7B1G-2012-YA30-PRR - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S7B1G-2012-YA30-PRR
absolute-encoders UCD-S7B1G-2012-YA30-PRR
POSITAL IXARC absolute Multiturn encoder: interface, Synchro, ø 58 mm (Y), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: interface, Synchro, ø 58 mm (Y), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S7B1G-2012-YA30-PRR
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray
Encoder Output Quadrature
Output Signal Voltage; Current; Serial; Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-F5AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-W0DM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details