POSITAL IXARC absolute Multiturn encoder: interface, Synchro, ø 58 mm (Y), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S7A1G-2012-Y10S-PRR |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Gray |
| Encoder Output | Quadrature |
| Output Signal | Voltage; Current; Serial; Serial Synchronous Interface |