POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S401G-0012-A06A-2RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Gray |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Button and LEDs |