POSITAL B.V. absolute-encoders UCD-S401B-1616-RA1A-2RW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S401B-1616-RA1A-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S401B-1616-RA1A-2RW
absolute-encoders UCD-S401B-1616-RA1A-2RW
POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Synchro, ø 36 mm, ø 6 mm (0.24") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S401B-1616-RA1A-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Button and LEDs
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KCD-S133B-1617-IE3F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-V1DJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E74M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F78Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details