POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Clamp, 2.5" (ø 63.5 mm, 4), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S401B-1616-B4F0-PRQ |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Button and LEDs |
| Resolution | 16 bits |